1 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film
1 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film
1 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film
RES, 1R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1ohm; Product Range:CRS-A Series; Voltage Rating:300V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
RES, 1R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1ohm; Product Range:CRS-A Series; Voltage Rating:300V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
RESHIGHSURGEA 2512 1R 2W TC100
RES, 1R, 1%, 2W, THICK FILM, 2512; Resistance:1ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:300V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CRS2512AFX-1R00ELFDKR-ND | 46AC0559 | 33AK8334 | 52AC3764 |
| Product Name | Chip Resistor - Surface Mount | Res, 1R, 1%, 2512, Thick Film; Resistor Case Style Bourns | Reshighsurgea 2512 1R 2W Tc100 Bourns | Res, 1R, 1%, 2W, Thick Film, 2512; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Surge Resistor | Surge Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | 2512 | 2512 | 2512; 2512 [6432 Metric] |
| Resistance Range | 1 ohms | 1 ohms | 1 ohms |