Bourns, Inc. Chip Resistor - Surface Mount CRS2512-FW-3R30ELF

Description
3.3 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.3 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRS2512-FW-3R30ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2512-FW-3R30ELFDKR-ND
Chip Resistor - Surface Mount CRS2512-FW-3R30ELFDKR-ND
3.3 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film

3.3 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS2512-FW-3R30ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2512-FW-3R30ELFCT-ND
Chip Resistor - Surface Mount CRS2512-FW-3R30ELFCT-ND
3.3 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film

3.3 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRS2512-FW-3R30ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRS2512-FW-3R30ELFTR-ND
Chip Resistor - Surface Mount CRS2512-FW-3R30ELFTR-ND
3.3 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film

3.3 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8673022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8673022
Surface Mount Resistors 8673022
Bourns CRS2512-FW-3R30ELF

Bourns CRS2512-FW-3R30ELF

Supplier's Site
Surface Mount Resistors - 8673022P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8673022P
Surface Mount Resistors 8673022P
Bourns CRS2512-FW-3R30ELF

Bourns CRS2512-FW-3R30ELF

Supplier's Site
Surface Mount Resistors - 1669996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1669996
Surface Mount Resistors 1669996
Bourns CRS2512-FW-3R30ELF

Bourns CRS2512-FW-3R30ELF

Supplier's Site
Resistor, Thick Film, 3R3, 1%, 2512; Resistance Bourns - 42Y0217 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3R3, 1%, 2512; Resistance Bourns
42Y0217
Resistor, Thick Film, 3R3, 1%, 2512; Resistance Bourns 42Y0217
RESISTOR, THICK FILM, 3R3, 1%, 2512; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 3R3, 1%, 2512; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

Supplier's Site
Res, 3.3R, 1%, 2W, Thick Film, 2512; Resistance Bourns - 40Y9565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3.3R, 1%, 2W, Thick Film, 2512; Resistance Bourns
40Y9565
Res, 3.3R, 1%, 2W, Thick Film, 2512; Resistance Bourns 40Y9565
RES, 3.3R, 1%, 2W, THICK FILM, 2512; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:300VRoHS Compliant: Yes

RES, 3.3R, 1%, 2W, THICK FILM, 2512; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site
Res, 3R3, 1%, 2W, Thick Film, 2512; Resistance Bourns - 33AK8331 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 2W, Thick Film, 2512; Resistance Bourns
33AK8331
Res, 3R3, 1%, 2W, Thick Film, 2512; Resistance Bourns 33AK8331
RES, 3R3, 1%, 2W, THICK FILM, 2512; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

RES, 3R3, 1%, 2W, THICK FILM, 2512; Resistance:3.3ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRS2512-FW-3R30ELFDKR-ND 8673022 8673022P 42Y0217 40Y9565
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistor, Thick Film, 3R3, 1%, 2512; Resistance Bourns Res, 3.3R, 1%, 2W, Thick Film, 2512; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 3.3 ohms 3.3 ohms 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622845-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13300 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD685GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details