Bourns CRS1206-FX-33R0ELF
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film
33 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) High Voltage, Pulse Withstanding Thick Film
RES 33 OHM 1% 1/2W 1206 Product overview: CRS1206-FX-33R0ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRS1206-FX-33R0EL
RESISTOR, THICK FILM, 33R, 1%, 1206; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes
RES, 33R, 0.5W, 1%, THICK FILM, 1206; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:CRS Series RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 8672959P | 8672959 | CRS1206-FX-33R0ELFCT-ND | 52-CRS1206-FX-33R0ELF | 42Y0202 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | 33 OHM 2W Resistor | Resistor, Thick Film, 33R, 1%, 1206; Resistance Bourns |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) | 1206; 1206 | 1206 (3216 Metric) | 1206; 1206 [3216 Metric] |
| Resistance Range | 33 ohms | 33 ohms | 33 ohms | 33 ohms | |
| Power Rating | 0.5000 watts | 0.5000 watts | 0.5000 watts | 0.5000 watts | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |