Bourns, Inc. Chip Resistor - Surface Mount CRS0805-FX-4701ELF

Description
RES 4.7K OHM 1% 1/4W 0805
Request a Quote Datasheet
Description
RES 4.7K OHM 1% 1/4W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRS0805-FX-4701ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRS0805-FX-4701ELFDKR-ND
Chip Resistor - Surface Mount 118-CRS0805-FX-4701ELFDKR-ND
RES 4.7K OHM 1% 1/4W 0805

RES 4.7K OHM 1% 1/4W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRS0805-FX-4701ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRS0805-FX-4701ELFTR-ND
Chip Resistor - Surface Mount 118-CRS0805-FX-4701ELFTR-ND
4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film

4.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 0805 (2012 Metric) High Voltage, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRS0805-FX-4701ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRS0805-FX-4701ELFCT-ND
Chip Resistor - Surface Mount 118-CRS0805-FX-4701ELFCT-ND
RES 4.7K OHM 1% 1/4W 0805

RES 4.7K OHM 1% 1/4W 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CRS0805-FX-4701ELFDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details