METFILMRES 2512 1.2R 5% 1W TC100
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 118-CRN2512-JX-1R2EPFTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 |
| Tolerance | 5 +/- % |