METFILMRES 1210 910MR 1% 0.75W T
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 118-CRN1210-FXHR910EPFTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 |
| Tolerance | 1 +/- % |