Bourns, Inc. Surface Mount Resistors CRM2512AJW-100ELF

Description
Bourns CRM2512AJW-100ELF
Request a Quote Datasheet
Description
Bourns CRM2512AJW-100ELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2231705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231705
Surface Mount Resistors 2231705
Bourns CRM2512AJW-100ELF

Bourns CRM2512AJW-100ELF

Supplier's Site
Surface Mount Resistors - 2231704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231704
Surface Mount Resistors 2231704
Bourns CRM2512AJW-100ELF

Bourns CRM2512AJW-100ELF

Supplier's Site
Surface Mount Resistors - 2231705P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2231705P
Surface Mount Resistors 2231705P
Bourns CRM2512AJW-100ELF

Bourns CRM2512AJW-100ELF

Supplier's Site
Chip Resistor - Surface Mount - CRM2512AJW-100ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512AJW-100ELFCT-ND
Chip Resistor - Surface Mount CRM2512AJW-100ELFCT-ND
10 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512AJW-100ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512AJW-100ELFTR-ND
Chip Resistor - Surface Mount CRM2512AJW-100ELFTR-ND
10 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512AJW-100ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512AJW-100ELFDKR-ND
Chip Resistor - Surface Mount CRM2512AJW-100ELFDKR-ND
10 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

10 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 10R, 5%, 2512, Thick Film; Resistor Case Style Bourns - 47AC8757 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 2512, Thick Film; Resistor Case Style Bourns
47AC8757
Res, 10R, 5%, 2512, Thick Film; Resistor Case Style Bourns 47AC8757
RES, 10R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:CRM-A Series; Voltage Rating:300V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 10R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:CRM-A Series; Voltage Rating:300V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 10R, 5%, 2512, Thick Film; Resistor Case Style Bourns - 46AC0551 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 2512, Thick Film; Resistor Case Style Bourns
46AC0551
Res, 10R, 5%, 2512, Thick Film; Resistor Case Style Bourns 46AC0551
RES, 10R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:CRM-A Series; Voltage Rating:300V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 10R, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:10ohm; Product Range:CRM-A Series; Voltage Rating:300V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 2W, 5%, Thick Film, 2512; Resistance Bourns - 52AC3744 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 2W, 5%, Thick Film, 2512; Resistance Bourns
52AC3744
Res, 10R, 2W, 5%, Thick Film, 2512; Resistance Bourns 52AC3744
RES, 10R, 2W, 5%, THICK FILM, 2512; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:CRMA Series RoHS Compliant: Yes

RES, 10R, 2W, 5%, THICK FILM, 2512; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:CRMA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2231705 CRM2512AJW-100ELFCT-ND 47AC8757 52AC3744
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 10R, 5%, 2512, Thick Film; Resistor Case Style Bourns Res, 10R, 2W, 5%, Thick Film, 2512; Resistance Bourns
Technology / Construction Thin Film (Chip); Thin Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879501-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.9 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details