5.6 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
5.6 Ohms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
RES SMD 5.6 OHM 5% 2W 2512
RES SMD 5.6 OHM 5% 2W 2512
CURRENT SENSE RES, 5R6, 5%, 2W, 2512; Resistance:5.6ohm; Product Range:CRM2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 118-CRM2512-JW-5R6ELFCT-ND | CRM2512-JW-5R6ELF | 53W8855 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Current Sense Res, 5R6, 5%, 2W, 2512; Resistance Bourns |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | Current Sensing | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | 2512; 2512 [6432 Metric] |
| Resistance Range | 5.6 ohms | 5.6 ohms | 5.6 ohms |