Bourns, Inc. Chip Resistor - Surface Mount CRM2512-JW-433ELF

Description
43 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
43 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRM2512-JW-433ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-JW-433ELF-ND
Chip Resistor - Surface Mount CRM2512-JW-433ELF-ND
43 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

43 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Res, 43K, 5%, 2W, 2512, Thick Film; Resistance Bourns - 53W8853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 5%, 2W, 2512, Thick Film; Resistance Bourns
53W8853
Res, 43K, 5%, 2W, 2512, Thick Film; Resistance Bourns 53W8853
RES, 43K, 5%, 2W, 2512, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

RES, 43K, 5%, 2W, 2512, THICK FILM; Resistance:43kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRM2512-JW-433ELF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRM2512-JW-433ELF
Chip Resistor - Surface Mount CRM2512-JW-433ELF
RES SMD 43K OHM 5% 2W 2512

RES SMD 43K OHM 5% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CRM2512-JW-433ELF-ND 53W8853 CRM2512-JW-433ELF
Product Name Chip Resistor - Surface Mount Res, 43K, 5%, 2W, 2512, Thick Film; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details