Bourns, Inc. Chip Resistor - Surface Mount CRM2512-JW-103ELF

Description
10 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRM2512-JW-103ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-JW-103ELFTR-ND
Chip Resistor - Surface Mount CRM2512-JW-103ELFTR-ND
10 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

10 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-JW-103ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-JW-103ELFCT-ND
Chip Resistor - Surface Mount CRM2512-JW-103ELFCT-ND
10 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

10 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-JW-103ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-JW-103ELFDKR-ND
Chip Resistor - Surface Mount CRM2512-JW-103ELFDKR-ND
10 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

10 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 2W Resistor - 52-CRM2512-JW-103ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-CRM2512-JW-103ELF
SMD 2W Resistor 52-CRM2512-JW-103ELF
RES SMD 10K OHM 5% 2W 2512 Product overview: CRM2512-JW-103ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-JW-103ELF can be used for catalog matching and distributor lookup.

RES SMD 10K OHM 5% 2W 2512 Product overview: CRM2512-JW-103ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-JW-103ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Crm Series, 10 Kohm, 2 W, 5%, 300 V, 2512 [6432 Metric] Rohs Compliant Bourns - 06X5106 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Crm Series, 10 Kohm, 2 W, 5%, 300 V, 2512 [6432 Metric] Rohs Compliant Bourns
06X5106
Surface Mount Chip Resistor, Thick Film, Crm Series, 10 Kohm, 2 W, 5%, 300 V, 2512 [6432 Metric] Rohs Compliant Bourns 06X5106
Surface Mount Chip Resistor, Thick Film, CRM Series, 10 kohm, 2 W, 5%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, CRM Series, 10 kohm, 2 W, 5%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 10Kohm, 2W, 5%; Resistance Bourns - 41Y1373 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10Kohm, 2W, 5%; Resistance Bourns
41Y1373
Resistor, Thick Film, 10Kohm, 2W, 5%; Resistance Bourns 41Y1373
RESISTOR, THICK FILM, 10KOHM, 2W, 5%; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 10KOHM, 2W, 5%; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 10Kohm, 2W, 5%; Resistance Bourns - 14P5609 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10Kohm, 2W, 5%; Resistance Bourns
14P5609
Resistor, Thick Film, 10Kohm, 2W, 5%; Resistance Bourns 14P5609
RESISTOR, THICK FILM, 10KOHM, 2W, 5%; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 10KOHM, 2W, 5%; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRM2512-JW-103ELFTR-ND 52-CRM2512-JW-103ELF 06X5106 41Y1373
Product Name Chip Resistor - Surface Mount SMD 2W Resistor Surface Mount Chip Resistor, Thick Film, Crm Series, 10 Kohm, 2 W, 5%, 300 V, 2512 [6432 Metric] Rohs Compliant Bourns Resistor, Thick Film, 10Kohm, 2W, 5%; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 (6432 Metric) Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers