1 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
1 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
1 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
RES, 1K, 5%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:1kohm; Product Range:CRM Series; Voltage Rating:300V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
RES, 1K, 5%, 2W, THICK FILM, 2512; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM2512 Series RoHS Compliant: Yes
RES, 1K, 5%, 2W, THICK FILM, 2512; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM2512 Series RoHS Compliant: Yes
RES SMD 1K OHM 5% 2W 2512
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRM2512-JW-102ELFTR-ND | 67AC7582 | 14P5608 | CRM2512-JW-102ELF |
| Product Name | Chip Resistor - Surface Mount | Res, 1K, 5%, 2512, Thick Film; Resistor Case Style Bourns | Res, 1K, 5%, 2W, Thick Film, 2512; Resistance Bourns | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Current Sensing; General Use | Power Applications | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512 | 2512; 2512 [6432 Metric] | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |