Bourns, Inc. Resistor, Thick Film, 100 Ohm, 2W, 5%; Resistance Bourns CRM2512-JW-101ELF.

Description
RESISTOR, THICK FILM, 100 OHM, 2W, 5%; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 100 OHM, 2W, 5%; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 100 Ohm, 2W, 5%; Resistance Bourns - 29AC4068 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 100 Ohm, 2W, 5%; Resistance Bourns
29AC4068
Resistor, Thick Film, 100 Ohm, 2W, 5%; Resistance Bourns 29AC4068
RESISTOR, THICK FILM, 100 OHM, 2W, 5%; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 100 OHM, 2W, 5%; Resistance:100ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC4068
Product Name Resistor, Thick Film, 100 Ohm, 2W, 5%; Resistance Bourns
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details