Bourns, Inc. 0.15 OHM 2W Resistor CRM2512-FX-R150ELF

Description
RES 0.15 OHM 1% 2W 2512 Product overview: CRM2512-FX-R150ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-R150EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.15 OHM 1% 2W 2512 Product overview: CRM2512-FX-R150ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-R150EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.15 OHM 2W Resistor - 52-CRM2512-FX-R150ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15 OHM 2W Resistor
52-CRM2512-FX-R150ELF
0.15 OHM 2W Resistor 52-CRM2512-FX-R150ELF
RES 0.15 OHM 1% 2W 2512 Product overview: CRM2512-FX-R150ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-R150EL F can be used for catalog matching and distributor lookup.

RES 0.15 OHM 1% 2W 2512 Product overview: CRM2512-FX-R150ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.15 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-R150ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-R150ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-R150ELFTR-ND
Chip Resistor - Surface Mount CRM2512-FX-R150ELFTR-ND
150 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

150 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-R150ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-R150ELFDKR-ND
Chip Resistor - Surface Mount CRM2512-FX-R150ELFDKR-ND
150 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

150 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-R150ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-R150ELFCT-ND
Chip Resistor - Surface Mount CRM2512-FX-R150ELFCT-ND
150 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

150 mOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Current Sense Res, 0R15, 2W, 2512; Resistance Bourns - 53W8812 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R15, 2W, 2512; Resistance Bourns
53W8812
Current Sense Res, 0R15, 2W, 2512; Resistance Bourns 53W8812
CURRENT SENSE RES, 0R15, 2W, 2512; Resistance:0.15ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R15, 2W, 2512; Resistance:0.15ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R15, 2W, 2512; Resistance Bourns - 34AK1236 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R15, 2W, 2512; Resistance Bourns
34AK1236
Current Sense Res, 0R15, 2W, 2512; Resistance Bourns 34AK1236
CURRENT SENSE RES, 0R15, 2W, 2512; Resistance:0.15ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R15, 2W, 2512; Resistance:0.15ohm; Product Range:CRM Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R15, 1%, 2 W, 2512; Resistance Bourns - 67AC7570 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R15, 1%, 2 W, 2512; Resistance Bourns
67AC7570
Current Sense Res, 0R15, 1%, 2 W, 2512; Resistance Bourns 67AC7570
CURRENT SENSE RES, 0R15, 1%, 2 W, 2512; Resistance:0.15ohm; Product Range:CRM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R15, 1%, 2 W, 2512; Resistance:0.15ohm; Product Range:CRM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CRM2512-FX-R150ELF CRM2512-FX-R150ELFTR-ND 53W8812 67AC7570
Product Name 0.15 OHM 2W Resistor Chip Resistor - Surface Mount Current Sense Res, 0R15, 2W, 2512; Resistance Bourns Current Sense Res, 0R15, 1%, 2 W, 2512; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms 0.1500 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Operating DC Voltage 1.35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers