Bourns, Inc. SMD 499 OHM 2W Resistor CRM2512-FX-4990ELF

Description
RES SMD 499 OHM 1% 2W 2512 Product overview: CRM2512-FX-4990ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 499 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-4990EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 499 OHM 1% 2W 2512 Product overview: CRM2512-FX-4990ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 499 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-4990EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 499 OHM 2W Resistor - 52-CRM2512-FX-4990ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 499 OHM 2W Resistor
52-CRM2512-FX-4990ELF
SMD 499 OHM 2W Resistor 52-CRM2512-FX-4990ELF
RES SMD 499 OHM 1% 2W 2512 Product overview: CRM2512-FX-4990ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 499 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-4990EL F can be used for catalog matching and distributor lookup.

RES SMD 499 OHM 1% 2W 2512 Product overview: CRM2512-FX-4990ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 499 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 499 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-4990ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-FX-4990ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-4990ELFTR-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-4990ELFTR-ND
499 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

499 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-FX-4990ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-4990ELFCT-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-4990ELFCT-ND
499 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

499 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-FX-4990ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FX-4990ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM2512-FX-4990ELFDKR-ND
499 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

499 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Resistors - Current Sense Resistors/Shunt Resistors - CRM2512-FX-4990ELF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Current Sense Resistors/Shunt Resistors
CRM2512-FX-4990ELF
Resistors - Current Sense Resistors/Shunt Resistors CRM2512-FX-4990ELF
Resistors - Current Sense Resistors/Shunt Resistors

Resistors - Current Sense Resistors/Shunt Resistors

Supplier's Site
Res, 499R, 1%, 2W, 2512, Thick Film; Resistance Bourns - 34AK1250 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 2W, 2512, Thick Film; Resistance Bourns
34AK1250
Res, 499R, 1%, 2W, 2512, Thick Film; Resistance Bourns 34AK1250
RES, 499R, 1%, 2W, 2512, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM2512 Series RoHS Compliant: Yes

RES, 499R, 1%, 2W, 2512, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM2512 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 499R, 1%, 2W, 2512, Thick Film; Resistance Bourns - 75T9780 - Newark, An Avnet Company
Chicago, IL, United States
Res, 499R, 1%, 2W, 2512, Thick Film; Resistance Bourns
75T9780
Res, 499R, 1%, 2W, 2512, Thick Film; Resistance Bourns 75T9780
RES, 499R, 1%, 2W, 2512, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM2512 Series RoHS Compliant: Yes

RES, 499R, 1%, 2W, 2512, THICK FILM; Resistance:499ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM2512 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CRM2512-FX-4990ELF 118-CRM2512-FX-4990ELFTR-ND CRM2512-FX-4990ELF 34AK1250
Product Name SMD 499 OHM 2W Resistor Chip Resistor - Surface Mount Resistors - Current Sense Resistors/Shunt Resistors Res, 499R, 1%, 2W, 2512, Thick Film; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 499 ohms 499 ohms 499 ohms 499 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Operating DC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1614708-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42.2 ohms
View Details
3 suppliers
Chassis Mount Resistors - 457460 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 22 ohms
View Details