TE Connectivity Chip Resistor - Surface Mount RL73H2ER15FTD

Description
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138551TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138551TR-ND
Chip Resistor - Surface Mount A138551TR-ND
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138551CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138551CT-ND
Chip Resistor - Surface Mount A138551CT-ND
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138551DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138551DKR-ND
Chip Resistor - Surface Mount A138551DKR-ND
150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

150 mOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Current Sense Thick Film

Buy Now Datasheet
Res, 0R15, 1%, 0.5W, 1210, Thick Film Rohs Compliant Cgs Te Connectivity - 74AJ8556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R15, 1%, 0.5W, 1210, Thick Film Rohs Compliant Cgs Te Connectivity
74AJ8556
Res, 0R15, 1%, 0.5W, 1210, Thick Film Rohs Compliant Cgs Te Connectivity 74AJ8556
RES, 0R15, 1%, 0.5W, 1210, THICK FILM ROHS COMPLIANT: YES

RES, 0R15, 1%, 0.5W, 1210, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A138551TR-ND 74AJ8556
Product Name Chip Resistor - Surface Mount Res, 0R15, 1%, 0.5W, 1210, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210
Resistance Range 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers