Bourns, Inc. Chip Resistor - Surface Mount CRM2512-FX-4700ELF

Description
470 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRM2512-FX-4700ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-4700ELFTR-ND
Chip Resistor - Surface Mount CRM2512-FX-4700ELFTR-ND
470 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

470 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-4700ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-4700ELFDKR-ND
Chip Resistor - Surface Mount CRM2512-FX-4700ELFDKR-ND
470 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

470 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-4700ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-4700ELFCT-ND
Chip Resistor - Surface Mount CRM2512-FX-4700ELFCT-ND
470 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

470 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
SMD 470 OHM 2W Resistor - 52-CRM2512-FX-4700ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470 OHM 2W Resistor
52-CRM2512-FX-4700ELF
SMD 470 OHM 2W Resistor 52-CRM2512-FX-4700ELF
RES SMD 470 OHM 1% 2W 2512 Product overview: CRM2512-FX-4700ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-4700EL F can be used for catalog matching and distributor lookup.

RES SMD 470 OHM 1% 2W 2512 Product overview: CRM2512-FX-4700ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-4700ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 630169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
630169
Surface Mount Resistors 630169
Bourns CRM2512-FX-4700ELF Resistor

Bourns CRM2512-FX-4700ELF Resistor

Supplier's Site
Res, 470R, 1%, 2512, Thick Film; Resistor Case Style Bourns - 67AC7581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 2512, Thick Film; Resistor Case Style Bourns
67AC7581
Res, 470R, 1%, 2512, Thick Film; Resistor Case Style Bourns 67AC7581
RES, 470R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:470ohm; Product Range:CRM Series; Voltage Rating:300V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 470R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:470ohm; Product Range:CRM Series; Voltage Rating:300V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 470R, 2W, 1%, Thick Film, 2512; Resistance Bourns - 75T9778 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 2W, 1%, Thick Film, 2512; Resistance Bourns
75T9778
Res, 470R, 2W, 1%, Thick Film, 2512; Resistance Bourns 75T9778
RES, 470R, 2W, 1%, THICK FILM, 2512; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

RES, 470R, 2W, 1%, THICK FILM, 2512; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 2W, 1%, Thick Film, 2512; Resistance Bourns - 34AK1249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 2W, 1%, Thick Film, 2512; Resistance Bourns
34AK1249
Res, 470R, 2W, 1%, Thick Film, 2512; Resistance Bourns 34AK1249
RES, 470R, 2W, 1%, THICK FILM, 2512; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

RES, 470R, 2W, 1%, THICK FILM, 2512; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRM2512-FX-4700ELFTR-ND 52-CRM2512-FX-4700ELF 630169 67AC7581 75T9778
Product Name Chip Resistor - Surface Mount SMD 470 OHM 2W Resistor Surface Mount Resistors Res, 470R, 1%, 2512, Thick Film; Resistor Case Style Bourns Res, 470R, 2W, 1%, Thick Film, 2512; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 (6432 Metric) Surface Mount Technology (SMT / SMD); 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details