383 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
RES SMD 383 OHM 1% 2W 2512
RES SMD 383 OHM 1% 2W 2512
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRM2512-FX-3830ELF-ND | CRM2512-FX-3830ELF | CRM2512-FX-3830ELF |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 383 ohms | 383 ohms | 383 ohms |