Bourns, Inc. Chip Resistor - Surface Mount CRM2512-FX-2R00ELF

Description
2 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
2 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRM2512-FX-2R00ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-2R00ELFDKR-ND
Chip Resistor - Surface Mount CRM2512-FX-2R00ELFDKR-ND
2 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

2 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-2R00ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-2R00ELFCT-ND
Chip Resistor - Surface Mount CRM2512-FX-2R00ELFCT-ND
2 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

2 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-2R00ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-2R00ELFTR-ND
Chip Resistor - Surface Mount CRM2512-FX-2R00ELFTR-ND
2 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

2 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2477168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477168
Surface Mount Resistors 2477168
Bourns CRM2512-FX-2R00ELF Resistor

Bourns CRM2512-FX-2R00ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477167
Surface Mount Resistors 2477167
Bourns CRM2512-FX-2R00ELF Resistor

Bourns CRM2512-FX-2R00ELF Resistor

Supplier's Site
Surface Mount Resistors - 2477168P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2477168P
Surface Mount Resistors 2477168P
Bourns CRM2512-FX-2R00ELF Resistor

Bourns CRM2512-FX-2R00ELF Resistor

Supplier's Site
SMD 2 OHM 2W Resistor - 52-CRM2512-FX-2R00ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 OHM 2W Resistor
52-CRM2512-FX-2R00ELF
SMD 2 OHM 2W Resistor 52-CRM2512-FX-2R00ELF
RES SMD 2 OHM 1% 2W 2512 Product overview: CRM2512-FX-2R00ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-2R00EL F can be used for catalog matching and distributor lookup.

RES SMD 2 OHM 1% 2W 2512 Product overview: CRM2512-FX-2R00ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-2R00ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Res, 2R, 1%, 2 W, 2512; Resistance Bourns - 67AC7575 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 2R, 1%, 2 W, 2512; Resistance Bourns
67AC7575
Current Sense Res, 2R, 1%, 2 W, 2512; Resistance Bourns 67AC7575
CURRENT SENSE RES, 2R, 1%, 2 W, 2512; Resistance:2ohm; Product Range:CRM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 2R, 1%, 2 W, 2512; Resistance:2ohm; Product Range:CRM Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site
Res, 2 Ohm, 1%, 2W, Thick Film; Resistance Bourns - 28X7413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2 Ohm, 1%, 2W, Thick Film; Resistance Bourns
28X7413
Res, 2 Ohm, 1%, 2W, Thick Film; Resistance Bourns 28X7413
RES, 2 OHM, 1%, 2W, THICK FILM; Resistance:2ohm; Product Range:CRM2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

RES, 2 OHM, 1%, 2W, THICK FILM; Resistance:2ohm; Product Range:CRM2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2 Ohm, 1%, 2W, Thick Film; Resistance Bourns - 33AK7326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2 Ohm, 1%, 2W, Thick Film; Resistance Bourns
33AK7326
Res, 2 Ohm, 1%, 2W, Thick Film; Resistance Bourns 33AK7326
RES, 2 OHM, 1%, 2W, THICK FILM; Resistance:2ohm; Product Range:CRM2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

RES, 2 OHM, 1%, 2W, THICK FILM; Resistance:2ohm; Product Range:CRM2512 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-2R00ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRM2512-FX-2R00ELF
Chip Resistor - Surface Mount CRM2512-FX-2R00ELF
RES SMD 2 OHM 1% 2W 2512

RES SMD 2 OHM 1% 2W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRM2512-FX-2R00ELFDKR-ND 2477168 52-CRM2512-FX-2R00ELF 67AC7575 28X7413 CRM2512-FX-2R00ELF
Product Name Chip Resistor - Surface Mount Surface Mount Resistors SMD 2 OHM 2W Resistor Current Sense Res, 2R, 1%, 2 W, 2512; Resistance Bourns Res, 2 Ohm, 1%, 2W, Thick Film; Resistance Bourns Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 2512 (6432 Metric) 2512 2512; 2512 [6432 Metric]
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details