The CRM2512-FX-2673ELF is a surface mount chip resistor from Lingto Electronic Limited, designed for high power applications. It utilizes thick film technology and has a power rating of 2 watts at 70 °C. The resistor is available in a wide resistance range from 0.047 to 1 MΩ, making it suitable for various applications including current sensing and power supply circuits. It features a temperature coefficient of ±100 PPM/°C and is RoHS compliant. The operating temperature range is from -55 °C to +155 °C, with a maximum working voltage of 300 V and a maximum overload voltage of 600 V. The device also has a moisture sensitivity level of 1, indicating its robustness in humid environments. This resistor is packaged in a standard 2512 format, facilitating easy integration into electronic designs.
267 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
267 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
267 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
RES SMD 267K OHM 1% 2W 2512
RES SMD 267K OHM 1% 2W 2512
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 118-CRM2512-FX-2673ELFCT-ND | CRM2512-FX-2673ELF | CRM2512-FX-2673ELF |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Current Sensing; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |