Bourns, Inc. Chip Resistor - Surface Mount CRM2512-FX-2000ELF

Description
200 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
200 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRM2512-FX-2000ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-2000ELFTR-ND
Chip Resistor - Surface Mount CRM2512-FX-2000ELFTR-ND
200 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

200 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-2000ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-2000ELFCT-ND
Chip Resistor - Surface Mount CRM2512-FX-2000ELFCT-ND
200 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

200 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM2512-FX-2000ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRM2512-FX-2000ELFDKR-ND
Chip Resistor - Surface Mount CRM2512-FX-2000ELFDKR-ND
200 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

200 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Res, 200R, 1%, 2512, Thick Film; Resistor Case Style Bourns - 67AC7576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 2512, Thick Film; Resistor Case Style Bourns
67AC7576
Res, 200R, 1%, 2512, Thick Film; Resistor Case Style Bourns 67AC7576
RES, 200R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:200ohm; Product Range:CRM Series; Voltage Rating:300V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 200R, 1%, 2512, THICK FILM; Resistor Case Style:2512 [6432 Metric]; Resistance:200ohm; Product Range:CRM Series; Voltage Rating:300V; Resistor Element Material:Thick Film; Power Rating:2W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 200R, 2W, 1%, Thick Film, 2512; Resistance Bourns - 53W8819 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 2W, 1%, Thick Film, 2512; Resistance Bourns
53W8819
Res, 200R, 2W, 1%, Thick Film, 2512; Resistance Bourns 53W8819
RES, 200R, 2W, 1%, THICK FILM, 2512; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

RES, 200R, 2W, 1%, THICK FILM, 2512; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

Supplier's Site
Res, 200R, 2W, 1%, Thick Film, 2512; Resistance Bourns - 34AK1246 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 2W, 1%, Thick Film, 2512; Resistance Bourns
34AK1246
Res, 200R, 2W, 1%, Thick Film, 2512; Resistance Bourns 34AK1246
RES, 200R, 2W, 1%, THICK FILM, 2512; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

RES, 200R, 2W, 1%, THICK FILM, 2512; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRM2512-FX-2000ELFTR-ND 67AC7576 53W8819
Product Name Chip Resistor - Surface Mount Res, 200R, 1%, 2512, Thick Film; Resistor Case Style Bourns Res, 200R, 2W, 1%, Thick Film, 2512; Resistance Bourns
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 2512; 2512 [6432 Metric]
Resistance Range 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details