RES SMD 150 OHM 1% 2W 2512 Product overview: CRM2512-FX-1500ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FX-1500EL
150 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
150 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
150 Ohms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
RES SMD 150 OHM 1% 2W 2512
RES, 150R, 1%, 2W, 2512, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM2512 Series RoHS Compliant: Yes
RES, 150R, 1%, 2W, 2512, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:CRM2512 Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CRM2512-FX-1500ELF | 118-CRM2512-FX-1500ELFDKR-ND | CRM2512-FX-1500ELF | 34AK1244 |
| Product Name | SMD 150 OHM 2W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 150R, 1%, 2W, 2512, Thick Film; Resistance Bourns |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512 (6432 Metric) | 2512; 2512 | 2512; 2512 (6432 Metric) | 2512; 2512 [6432 Metric] |
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | 150 ohms |
| Power Rating | 2 watts | 2 watts | 2 watts | 2 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |