Bourns, Inc. SMD 2W Resistor CRM2512-FT-2372ELF

Description
RES SMD 23.7K OHM 1% 2W 2512 Product overview: CRM2512-FT-2372ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FT-2372EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 23.7K OHM 1% 2W 2512 Product overview: CRM2512-FT-2372ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FT-2372EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W Resistor - 52-CRM2512-FT-2372ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-CRM2512-FT-2372ELF
SMD 2W Resistor 52-CRM2512-FT-2372ELF
RES SMD 23.7K OHM 1% 2W 2512 Product overview: CRM2512-FT-2372ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FT-2372EL F can be used for catalog matching and distributor lookup.

RES SMD 23.7K OHM 1% 2W 2512 Product overview: CRM2512-FT-2372ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM2512-FT-2372ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-FT-2372ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FT-2372ELFTR-ND
Chip Resistor - Surface Mount 118-CRM2512-FT-2372ELFTR-ND
23.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

23.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-FT-2372ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FT-2372ELFCT-ND
Chip Resistor - Surface Mount 118-CRM2512-FT-2372ELFCT-ND
23.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

23.7 kOhms ±1% 2W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM2512-FT-2372ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM2512-FT-2372ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM2512-FT-2372ELFDKR-ND
RES SMD 23.7K OHM 1% 2W 2512

RES SMD 23.7K OHM 1% 2W 2512

Buy Now Datasheet
Smd Current Sense Resistors, Crm Series, 23.7 Kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Bourns - 06X5100 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Crm Series, 23.7 Kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Bourns
06X5100
Smd Current Sense Resistors, Crm Series, 23.7 Kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Bourns 06X5100
SMD Current Sense Resistors, CRM Series, 23.7 kohm, 2 W, - 1%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, CRM Series, 23.7 kohm, 2 W, - 1%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Current Sense Resistors, Crm Series, 23.7 Kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Bourns - 23T2306 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Crm Series, 23.7 Kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Bourns
23T2306
Smd Current Sense Resistors, Crm Series, 23.7 Kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Bourns 23T2306
SMD Current Sense Resistors, CRM Series, 23.7 kohm, 2 W, - 1%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, CRM Series, 23.7 kohm, 2 W, - 1%, 300 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-CRM2512-FT-2372ELF 118-CRM2512-FT-2372ELFTR-ND 06X5100
Product Name SMD 2W Resistor Chip Resistor - Surface Mount Smd Current Sense Resistors, Crm Series, 23.7 Kohm, 2 W, 1%, 300 V, 2512 [6432 Metric] Rohs Compliant Bourns
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 2512
Resistance Range 23700 ohms
Power Rating 2 watts 2 watts
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573218 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details