24.9 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Current Sense Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 118-CRM2010-FX-2492ELFTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 |
| Tolerance | 1 +/- % |