Bourns, Inc. Chip Resistor - Surface Mount CRM1206-FX-R200ELF

Description
200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRM1206-FX-R200ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-FX-R200ELFTR-ND
Chip Resistor - Surface Mount 118-CRM1206-FX-R200ELFTR-ND
200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM1206-FX-R200ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-FX-R200ELFCT-ND
Chip Resistor - Surface Mount 118-CRM1206-FX-R200ELFCT-ND
200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM1206-FX-R200ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-FX-R200ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM1206-FX-R200ELFDKR-ND
200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

200 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRM1206-FX-R200ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRM1206-FX-R200ELF
Chip Resistor - Surface Mount CRM1206-FX-R200ELF
RES 0.2 OHM 1% 1/2W 1206

RES 0.2 OHM 1% 1/2W 1206

Supplier's Site Datasheet
Res, R200, 0.5W, Current Sense, 1206; Resistance Bourns - 34AK1223 - Newark, An Avnet Company
Chicago, IL, United States
Res, R200, 0.5W, Current Sense, 1206; Resistance Bourns
34AK1223
Res, R200, 0.5W, Current Sense, 1206; Resistance Bourns 34AK1223
RES, R200, 0.5W, CURRENT SENSE, 1206; Resistance:0.2ohm; Product Range:CRM1206 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

RES, R200, 0.5W, CURRENT SENSE, 1206; Resistance:0.2ohm; Product Range:CRM1206 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

Supplier's Site
Res, R200, 0.5W, Current Sense, 1206; Resistance Bourns - 23T2290 - Newark, An Avnet Company
Chicago, IL, United States
Res, R200, 0.5W, Current Sense, 1206; Resistance Bourns
23T2290
Res, R200, 0.5W, Current Sense, 1206; Resistance Bourns 23T2290
RES, R200, 0.5W, CURRENT SENSE, 1206; Resistance:0.2ohm; Product Range:CRM1206 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

RES, R200, 0.5W, CURRENT SENSE, 1206; Resistance:0.2ohm; Product Range:CRM1206 Series; Resistor Case / Package:1206 [3216 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Technology:Thick Film; Product Length:3.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 118-CRM1206-FX-R200ELFTR-ND CRM1206-FX-R200ELF 34AK1223
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, R200, 0.5W, Current Sense, 1206; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567561 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers