Bourns, Inc. SMD 4.75 OHM 2W Resistor CRM1206-FX-4R75ELF

Description
RES SMD 4.75 OHM 1% 1/2W 1206 Product overview: CRM1206-FX-4R75ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.75 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.75 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM1206-FX-4R75EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 4.75 OHM 1% 1/2W 1206 Product overview: CRM1206-FX-4R75ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.75 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.75 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM1206-FX-4R75EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.75 OHM 2W Resistor - 52-CRM1206-FX-4R75ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.75 OHM 2W Resistor
52-CRM1206-FX-4R75ELF
SMD 4.75 OHM 2W Resistor 52-CRM1206-FX-4R75ELF
RES SMD 4.75 OHM 1% 1/2W 1206 Product overview: CRM1206-FX-4R75ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.75 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.75 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM1206-FX-4R75EL F can be used for catalog matching and distributor lookup.

RES SMD 4.75 OHM 1% 1/2W 1206 Product overview: CRM1206-FX-4R75ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.75 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4.75 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRM1206-FX-4R75ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CRM1206-FX-4R75ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-FX-4R75ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM1206-FX-4R75ELFDKR-ND
RES SMD 4.75 OHM 1% 1/2W 1206

RES SMD 4.75 OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM1206-FX-4R75ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-FX-4R75ELFTR-ND
Chip Resistor - Surface Mount 118-CRM1206-FX-4R75ELFTR-ND
4.75 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

4.75 Ohms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM1206-FX-4R75ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-FX-4R75ELFCT-ND
Chip Resistor - Surface Mount 118-CRM1206-FX-4R75ELFCT-ND
RES SMD 4.75 OHM 1% 1/2W 1206

RES SMD 4.75 OHM 1% 1/2W 1206

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRM1206-FX-4R75ELF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRM1206-FX-4R75ELF
Resistors - Chip Resistor - Surface Mount CRM1206-FX-4R75ELF
RES SMD 4.75 OHM 1% 1/2W 1206

RES SMD 4.75 OHM 1% 1/2W 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 52-CRM1206-FX-4R75ELF 118-CRM1206-FX-4R75ELFDKR-ND CRM1206-FX-4R75ELF
Product Name SMD 4.75 OHM 2W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 4.75 ohms 4.75 ohms 4.75 ohms
Power Rating 0.5000 watts 0.5000 watts 0.5000 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573198 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 47000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details