Bourns, Inc. Chip Resistor - Surface Mount CRM1206-FX-4991ELF

Description
RES SMD 4.99K OHM 1% 1/2W 1206
Request a Quote Datasheet
Description
RES SMD 4.99K OHM 1% 1/2W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRM1206-FX-4991ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-FX-4991ELFDKR-ND
Chip Resistor - Surface Mount 118-CRM1206-FX-4991ELFDKR-ND
RES SMD 4.99K OHM 1% 1/2W 1206

RES SMD 4.99K OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM1206-FX-4991ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-FX-4991ELFCT-ND
Chip Resistor - Surface Mount 118-CRM1206-FX-4991ELFCT-ND
RES SMD 4.99K OHM 1% 1/2W 1206

RES SMD 4.99K OHM 1% 1/2W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRM1206-FX-4991ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRM1206-FX-4991ELFTR-ND
Chip Resistor - Surface Mount 118-CRM1206-FX-4991ELFTR-ND
4.99 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

4.99 kOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CRM1206-FX-4991ELFDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details