910 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Resistor,Ruthenium Oxide,0.91Ohms,1+/-%
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRL2512-JW-R910ELF-ND | 43K0610 |
| Product Name | Chip Resistor - Surface Mount | Resistor,ruthenium Oxide,0.91Ohms,1+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | 2512 |
| Resistance Range | 0.9100 ohms |