Bourns, Inc. Chip Resistor - Surface Mount CRL2512-FW-R360ELF

Description
360 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
360 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRL2512-FW-R360ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL2512-FW-R360ELF-ND
Chip Resistor - Surface Mount CRL2512-FW-R360ELF-ND
360 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

360 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistors Low Value Rohs Compliant Bourns - 43K0580 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistors Low Value Rohs Compliant Bourns
43K0580
Chip Resistors Low Value Rohs Compliant Bourns 43K0580
CHIP RESISTORS - LOW VALUE ROHS COMPLIANT: YES

CHIP RESISTORS - LOW VALUE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRL2512-FW-R360ELF-ND 43K0580
Product Name Chip Resistor - Surface Mount Chip Resistors Low Value Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details