RES 0.11 OHM 1% 1W 2512 Product overview: CRL2512-FW-R110ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.11 OHM, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL2512-FW-R110EL
110 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film
RES 0.11 OHM 1% 1W 2512
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 52-CRL2512-FW-R110ELF | 118-CRL2512-FW-R110ELFTR-ND |
| Product Name | 0.11 OHM 1W Resistor | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) |
| Mounting / Packaging | 2512 (6432 Metric) | 2512; 2512 |
| Resistance Range | 0.1100 ohms | 0.1100 ohms |
| Power Rating | 1 watts | 1 watts |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 155 C (-67 to 311 F) |