360 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
CHIP RESISTORS - LOW VALUE ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRL2010-FW-R360ELF-ND | 32K1729 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistors Low Value Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | |
| Resistance Range | 0.3600 ohms |