Bourns, Inc. 0.24 OHM 4W Resistor CRL2010-FW-R240ELF

Description
RES 0.24 OHM 1% 3/4W 2010 Product overview: CRL2010-FW-R240ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.24 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.24 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL2010-FW-R240EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.24 OHM 1% 3/4W 2010 Product overview: CRL2010-FW-R240ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.24 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.24 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL2010-FW-R240EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.24 OHM 4W Resistor - 52-CRL2010-FW-R240ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.24 OHM 4W Resistor
52-CRL2010-FW-R240ELF
0.24 OHM 4W Resistor 52-CRL2010-FW-R240ELF
RES 0.24 OHM 1% 3/4W 2010 Product overview: CRL2010-FW-R240ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.24 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.24 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL2010-FW-R240EL F can be used for catalog matching and distributor lookup.

RES 0.24 OHM 1% 3/4W 2010 Product overview: CRL2010-FW-R240ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.24 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.24 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL2010-FW-R240ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CRL2010-FW-R240ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL2010-FW-R240ELFDKR-ND
Chip Resistor - Surface Mount 118-CRL2010-FW-R240ELFDKR-ND
RES 0.24 OHM 1% 3/4W 2010

RES 0.24 OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRL2010-FW-R240ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL2010-FW-R240ELFTR-ND
Chip Resistor - Surface Mount 118-CRL2010-FW-R240ELFTR-ND
240 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

240 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRL2010-FW-R240ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL2010-FW-R240ELFCT-ND
Chip Resistor - Surface Mount 118-CRL2010-FW-R240ELFCT-ND
RES 0.24 OHM 1% 3/4W 2010

RES 0.24 OHM 1% 3/4W 2010

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-CRL2010-FW-R240ELF 118-CRL2010-FW-R240ELFDKR-ND
Product Name 0.24 OHM 4W Resistor Chip Resistor - Surface Mount
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 2010 (5025 Metric) 2010; 2010
Resistance Range 0.2400 ohms 0.2400 ohms
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573240 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 22 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details