160 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Resistor,Ruthenium Oxide,0.16Ohms,1+/-%
RES 0.16 OHM 1% 1/2W 2010
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRL2010-FW-R160ELF-ND | 32K1721 | CRL2010-FW-R160ELF |
| Product Name | Chip Resistor - Surface Mount | Resistor,ruthenium Oxide,0.16Ohms,1+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Bourns | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | 2010 | |
| Resistance Range | 0.1600 ohms | 0.1600 ohms |