130 mOhms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
CHIP RESISTORS - LOW VALUE ROHS COMPLIANT: YES
RES 0.13 OHM 1% 1/2W 2010
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRL2010-FW-R130ELF-ND | 32K1719 | CRL2010-FW-R130ELF |
| Product Name | Chip Resistor - Surface Mount | Chip Resistors Low Value Rohs Compliant Bourns | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2010; 2010 | ||
| Resistance Range | 0.1300 ohms | 0.1300 ohms |