Bourns, Inc. Chip Resistor - Surface Mount CRL2010-FW-1R80ELF

Description
1.8 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
1.8 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRL2010-FW-1R80ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL2010-FW-1R80ELF-ND
Chip Resistor - Surface Mount CRL2010-FW-1R80ELF-ND
1.8 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

1.8 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Resistor,ruthenium Oxide,1.8Ohms,1+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Bourns - 32K1746 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,1.8Ohms,1+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Bourns
32K1746
Resistor,ruthenium Oxide,1.8Ohms,1+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Bourns 32K1746
Resistor,Ruthenium Oxide,1.8Ohms,1+/-% Tol,-200,200ppm-TC,2 010-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,1.8Ohms,1+/-% Tol,-200,200ppm-TC,2010-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRL2010-FW-1R80ELF-ND 32K1746
Product Name Chip Resistor - Surface Mount Resistor,ruthenium Oxide,1.8Ohms,1+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010
Resistance Range 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers