Bourns, Inc. Chip Resistor - Surface Mount CRL1206-JW-R910ELF

Description
910 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
910 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRL1206-JW-R910ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL1206-JW-R910ELF-ND
Chip Resistor - Surface Mount CRL1206-JW-R910ELF-ND
910 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

910 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Resistor,ruthenium Oxide,0.91Ohms,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Bourns - 32K1669 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,0.91Ohms,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Bourns
32K1669
Resistor,ruthenium Oxide,0.91Ohms,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Bourns 32K1669
Resistor,Ruthenium Oxide,0.91Ohms,5+/-% Tol,-200,200ppm-TC,1 206-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,0.91Ohms,5+/-% Tol,-200,200ppm-TC,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRL1206-JW-R910ELF-ND 32K1669
Product Name Chip Resistor - Surface Mount Resistor,ruthenium Oxide,0.91Ohms,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.9100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details