Bourns, Inc. Chip Resistor - Surface Mount CRL1206-JW-R390ELF

Description
390 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
390 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRL1206-JW-R390ELF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL1206-JW-R390ELF-ND
Chip Resistor - Surface Mount CRL1206-JW-R390ELF-ND
390 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

390 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Resistor,ruthenium Oxide,0.39Ohms,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Bourns - 32K1660 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,ruthenium Oxide,0.39Ohms,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Bourns
32K1660
Resistor,ruthenium Oxide,0.39Ohms,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Bourns 32K1660
Resistor,Ruthenium Oxide,0.39Ohms,5+/-% Tol,-200,200ppm-TC,1 206-Case RoHS Compliant: Yes

Resistor,Ruthenium Oxide,0.39Ohms,5+/-% Tol,-200,200ppm-TC,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRL1206-JW-R390ELF-ND 32K1660
Product Name Chip Resistor - Surface Mount Resistor,ruthenium Oxide,0.39Ohms,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers