RES 0.12 OHM 5% 1/2W 1206 Product overview: CRL1206-JW-R120ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.12 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.12 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL1206-JW-R120EL
120 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
120 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
120 mOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
RES 0.12 OHM 5% 1/2W 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-CRL1206-JW-R120ELF | 118-CRL1206-JW-R120ELFTR-ND | CRL1206-JW-R120ELF |
| Product Name | 0.12 OHM 2W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1206 (3216 Metric) | 1206; 1206 | 1206; 1206 (3216 Metric) |
| Resistance Range | 0.1200 ohms | 0.1200 ohms | 0.1200 ohms |
| Power Rating | 0.5000 watts | 0.5000 watts | 0.5000 watts |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 155 C (-67 to 311 F) | -55 to 125 C (-67 to 257 F) |