Bourns, Inc. Chip Resistor - Surface Mount CRL1206-FW-1R50ELF

Description
1.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
1.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRL1206-FW-1R50ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRL1206-FW-1R50ELFTR-ND
Chip Resistor - Surface Mount CRL1206-FW-1R50ELFTR-ND
1.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

1.5 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 7944184 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7944184
Surface Mount Resistors 7944184
CRL1206 SMD Resistor thick film 1R5 1%

CRL1206 SMD Resistor thick film 1R5 1%

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Crl Series, 1.5 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Bourns - 32K1602 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Crl Series, 1.5 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Bourns
32K1602
Surface Mount Chip Resistor, Thick Film, Crl Series, 1.5 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Bourns 32K1602
Surface Mount Chip Resistor, Thick Film, CRL Series, 1.5 ohm, 250 mW, 1%, 1206 [3216 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, CRL Series, 1.5 ohm, 250 mW, 1%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRL1206-FW-1R50ELFTR-ND 7944184 32K1602
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Chip Resistor, Thick Film, Crl Series, 1.5 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers