Bourns, Inc. Chip Resistor - Surface Mount CRL0603-JW-R820ELF

Description
RES 0.82 OHM 5% 1/8W 0603
Request a Quote Datasheet
Description
RES 0.82 OHM 5% 1/8W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CRL0603-JW-R820ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL0603-JW-R820ELFDKR-ND
Chip Resistor - Surface Mount 118-CRL0603-JW-R820ELFDKR-ND
RES 0.82 OHM 5% 1/8W 0603

RES 0.82 OHM 5% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRL0603-JW-R820ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL0603-JW-R820ELFCT-ND
Chip Resistor - Surface Mount 118-CRL0603-JW-R820ELFCT-ND
RES 0.82 OHM 5% 1/8W 0603

RES 0.82 OHM 5% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRL0603-JW-R820ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL0603-JW-R820ELFTR-ND
Chip Resistor - Surface Mount 118-CRL0603-JW-R820ELFTR-ND
820 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

820 mOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
0.82 OHM 8W Resistor - 52-CRL0603-JW-R820ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.82 OHM 8W Resistor
52-CRL0603-JW-R820ELF
0.82 OHM 8W Resistor 52-CRL0603-JW-R820ELF
RES 0.82 OHM 5% 1/8W 0603 Product overview: CRL0603-JW-R820ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.82 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL0603-JW-R820EL F can be used for catalog matching and distributor lookup.

RES 0.82 OHM 5% 1/8W 0603 Product overview: CRL0603-JW-R820ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.82 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL0603-JW-R820ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 118-CRL0603-JW-R820ELFDKR-ND 52-CRL0603-JW-R820ELF
Product Name Chip Resistor - Surface Mount 0.82 OHM 8W Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film
Mounting / Packaging 0603; 0603 0603 (1608 Metric)
Resistance Range 0.8200 ohms 0.8200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details