Bourns, Inc. 0.43 OHM 8W Resistor CRL0603-FW-R430ELF

Description
RES 0.43 OHM 1% 1/8W 0603 Product overview: CRL0603-FW-R430ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.43 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.43 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL0603-FW-R430EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.43 OHM 1% 1/8W 0603 Product overview: CRL0603-FW-R430ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.43 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.43 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL0603-FW-R430EL F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.43 OHM 8W Resistor - 52-CRL0603-FW-R430ELF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.43 OHM 8W Resistor
52-CRL0603-FW-R430ELF
0.43 OHM 8W Resistor 52-CRL0603-FW-R430ELF
RES 0.43 OHM 1% 1/8W 0603 Product overview: CRL0603-FW-R430ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.43 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.43 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL0603-FW-R430EL F can be used for catalog matching and distributor lookup.

RES 0.43 OHM 1% 1/8W 0603 Product overview: CRL0603-FW-R430ELF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.43 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.43 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRL0603-FW-R430ELF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 118-CRL0603-FW-R430ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL0603-FW-R430ELFTR-ND
Chip Resistor - Surface Mount 118-CRL0603-FW-R430ELFTR-ND
430 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

430 mOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRL0603-FW-R430ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL0603-FW-R430ELFDKR-ND
Chip Resistor - Surface Mount 118-CRL0603-FW-R430ELFDKR-ND
RES 0.43 OHM 1% 1/8W 0603

RES 0.43 OHM 1% 1/8W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRL0603-FW-R430ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRL0603-FW-R430ELFCT-ND
Chip Resistor - Surface Mount 118-CRL0603-FW-R430ELFCT-ND
RES 0.43 OHM 1% 1/8W 0603

RES 0.43 OHM 1% 1/8W 0603

Buy Now Datasheet
Res, Thick Film, 0R43, 1%, 0.1W, 0603; Resistance Bourns - 06X5029 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R43, 1%, 0.1W, 0603; Resistance Bourns
06X5029
Res, Thick Film, 0R43, 1%, 0.1W, 0603; Resistance Bourns 06X5029
RES, THICK FILM, 0R43, 1%, 0.1W, 0603; Resistance:0.43ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

RES, THICK FILM, 0R43, 1%, 0.1W, 0603; Resistance:0.43ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Current Sense; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-CRL0603-FW-R430ELF 118-CRL0603-FW-R430ELFTR-ND 06X5029
Product Name 0.43 OHM 8W Resistor Chip Resistor - Surface Mount Res, Thick Film, 0R43, 1%, 0.1W, 0603; Resistance Bourns
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 0.4300 ohms 0.4300 ohms 0.4300 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1000 watts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details