Bourns, Inc. Surface Mount Resistors CRF0805-FZ-R002ELF

Description
Bourns CRF0805-FZ-R002ELF Resistor
Request a Quote Datasheet
Description
Bourns CRF0805-FZ-R002ELF Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2550078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2550078
Surface Mount Resistors 2550078
Bourns CRF0805-FZ-R002ELF Resistor

Bourns CRF0805-FZ-R002ELF Resistor

Supplier's Site
Surface Mount Resistors - 2550079P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2550079P
Surface Mount Resistors 2550079P
Bourns CRF0805-FZ-R002ELF Resistor

Bourns CRF0805-FZ-R002ELF Resistor

Supplier's Site
Surface Mount Resistors - 2550079 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2550079
Surface Mount Resistors 2550079
Bourns CRF0805-FZ-R002ELF Resistor

Bourns CRF0805-FZ-R002ELF Resistor

Supplier's Site
Chip Resistor - Surface Mount - 118-CRF0805-FZ-R002ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRF0805-FZ-R002ELFTR-ND
Chip Resistor - Surface Mount 118-CRF0805-FZ-R002ELFTR-ND
RES METAL STRIP 0805 R002 1% .5W

RES METAL STRIP 0805 R002 1% .5W

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRF0805-FZ-R002ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRF0805-FZ-R002ELFDKR-ND
Chip Resistor - Surface Mount 118-CRF0805-FZ-R002ELFDKR-ND
RES METAL STRIP 0805 R002 1% .5W

RES METAL STRIP 0805 R002 1% .5W

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CRF0805-FZ-R002ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CRF0805-FZ-R002ELFCT-ND
Chip Resistor - Surface Mount 118-CRF0805-FZ-R002ELFCT-ND
RES METAL STRIP 0805 R002 1% .5W

RES METAL STRIP 0805 R002 1% .5W

Buy Now Datasheet
Res, R002, 1%, 0.5W, Metal Alloy, 0805 Rohs Compliant Bourns - 54AK5520 - Newark, An Avnet Company
Chicago, IL, United States
Res, R002, 1%, 0.5W, Metal Alloy, 0805 Rohs Compliant Bourns
54AK5520
Res, R002, 1%, 0.5W, Metal Alloy, 0805 Rohs Compliant Bourns 54AK5520
RES, R002, 1%, 0.5W, METAL ALLOY, 0805 ROHS COMPLIANT: YES

RES, R002, 1%, 0.5W, METAL ALLOY, 0805 ROHS COMPLIANT: YES

Supplier's Site
Resmetalstrip 0805 R002 1% 0.5W Tcr50 Rohs Compliant Bourns - 57AK8971 - Newark, An Avnet Company
Chicago, IL, United States
Resmetalstrip 0805 R002 1% 0.5W Tcr50 Rohs Compliant Bourns
57AK8971
Resmetalstrip 0805 R002 1% 0.5W Tcr50 Rohs Compliant Bourns 57AK8971
RESMETALSTRIP 0805 R002 1% 0.5W TCR50 ROHS COMPLIANT: YES

RESMETALSTRIP 0805 R002 1% 0.5W TCR50 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resmetalstrip 0805 R002 1% 0.5W Tcr50 Rohs Compliant Bourns - 57AK8970 - Newark, An Avnet Company
Chicago, IL, United States
Resmetalstrip 0805 R002 1% 0.5W Tcr50 Rohs Compliant Bourns
57AK8970
Resmetalstrip 0805 R002 1% 0.5W Tcr50 Rohs Compliant Bourns 57AK8970
RESMETALSTRIP 0805 R002 1% 0.5W TCR50 ROHS COMPLIANT: YES

RESMETALSTRIP 0805 R002 1% 0.5W TCR50 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2550078 118-CRF0805-FZ-R002ELFTR-ND 54AK5520 57AK8971
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, R002, 1%, 0.5W, Metal Alloy, 0805 Rohs Compliant Bourns Resmetalstrip 0805 R002 1% 0.5W Tcr50 Rohs Compliant Bourns
Technology / Construction Thick Film (Chip); Thick Film MetalAlloy MetalAlloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 0805 0805
Resistance Range 0.0020 ohms
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED27L0FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details