Bourns, Inc. Chip Resistor - Surface Mount CRA2512-FZ-R075ELF

Description
75 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet
Description
75 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRA2512-FZ-R075ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRA2512-FZ-R075ELFTR-ND
Chip Resistor - Surface Mount CRA2512-FZ-R075ELFTR-ND
75 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

75 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CRA2512-FZ-R075ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRA2512-FZ-R075ELFDKR-ND
Chip Resistor - Surface Mount CRA2512-FZ-R075ELFDKR-ND
75 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

75 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - CRA2512-FZ-R075ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRA2512-FZ-R075ELFCT-ND
Chip Resistor - Surface Mount CRA2512-FZ-R075ELFCT-ND
75 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

75 mOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Current Sense, Moisture Resistant Metal Element

Buy Now Datasheet
Resistors >> Current Sense Resistors/Shunt Resistors - CRA2512-FZ-R075ELF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Current Sense Resistors/Shunt Resistors
CRA2512-FZ-R075ELF
Resistors >> Current Sense Resistors/Shunt Resistors CRA2512-FZ-R075ELF
3W 75mΩ Current Sensing Resistors ±50ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS

3W 75mΩ Current Sensing Resistors ±50ppm/°C ±1% 2512 Current Sense Resistors/Shunt Resistors ROHS

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRA2512-FZ-R075ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRA2512-FZ-R075ELF
Chip Resistor - Surface Mount CRA2512-FZ-R075ELF
RES 0.075 OHM 1% 3W 2512

RES 0.075 OHM 1% 3W 2512

Supplier's Site Datasheet
Current Sense Res, Aec-Q200, 0R075, 2512; Resistance Bourns - 06X5012 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 0R075, 2512; Resistance Bourns
06X5012
Current Sense Res, Aec-Q200, 0R075, 2512; Resistance Bourns 06X5012
CURRENT SENSE RES, AEC-Q200, 0R075, 2512; Resistance:0.075ohm; Product Range:CRA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q2 00 RoHS Compliant: Yes

CURRENT SENSE RES, AEC-Q200, 0R075, 2512; Resistance:0.075ohm; Product Range:CRA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Qualification:AEC-Q200 RoHS Compliant: Yes

Supplier's Site
Current Sense Res, 0R075, 3W, 2512; Resistance Bourns - 14P5529 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R075, 3W, 2512; Resistance Bourns
14P5529
Current Sense Res, 0R075, 3W, 2512; Resistance Bourns 14P5529
CURRENT SENSE RES, 0R075, 3W, 2512; Resistance:0.075ohm; Product Range:CRA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R075, 3W, 2512; Resistance:0.075ohm; Product Range:CRA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Current Sensing Resistors Chip Resistors Resistors
Product Number CRA2512-FZ-R075ELFTR-ND CRA2512-FZ-R075ELF CRA2512-FZ-R075ELF 06X5012
Product Name Chip Resistor - Surface Mount Resistors >> Current Sense Resistors/Shunt Resistors Chip Resistor - Surface Mount Current Sense Res, Aec-Q200, 0R075, 2512; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 0.0750 ohms 0.0750 ohms 0.0750 ohms 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73K2HR39JTE-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details