Bourns, Inc. Chip Resistor - Surface Mount CR2512AFX-4702EAS

Description
47 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR2512AFX-4702EASCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512AFX-4702EASCT-ND
Chip Resistor - Surface Mount 118-CR2512AFX-4702EASCT-ND
47 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2512AFX-4702EASTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512AFX-4702EASTR-ND
Chip Resistor - Surface Mount 118-CR2512AFX-4702EASTR-ND
47 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2512AFX-4702EASDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512AFX-4702EASDKR-ND
Chip Resistor - Surface Mount 118-CR2512AFX-4702EASDKR-ND
47 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

47 kOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CR2512AFX-4702EAS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR2512AFX-4702EAS
Chip Resistor - Surface Mount CR2512AFX-4702EAS
RESA-AS 2512 47K 1% 1W TC100

RESA-AS 2512 47K 1% 1W TC100

Supplier's Site Datasheet
Res, 47K, 1%, 1W, 2512, Thick Film; Resistance Bourns - 16AH0642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 1W, 2512, Thick Film; Resistance Bourns
16AH0642
Res, 47K, 1%, 1W, 2512, Thick Film; Resistance Bourns 16AH0642
RES, 47K, 1%, 1W, 2512, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:CR*AS SeriesRoHS Compliant: Yes

RES, 47K, 1%, 1W, 2512, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:CR*AS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 1%, 1W, 2512, Thick Film; Resistance Bourns - 16AH0643 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 1W, 2512, Thick Film; Resistance Bourns
16AH0643
Res, 47K, 1%, 1W, 2512, Thick Film; Resistance Bourns 16AH0643
RES, 47K, 1%, 1W, 2512, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:CR*AS SeriesRoHS Compliant: Yes

RES, 47K, 1%, 1W, 2512, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Range:CR*AS SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 118-CR2512AFX-4702EASCT-ND CR2512AFX-4702EAS 16AH0642
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 47K, 1%, 1W, 2512, Thick Film; Resistance Bourns
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176763-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573167 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2700 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD165JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details