Bourns, Inc. Chip Resistor - Surface Mount CR2512-JW-473ELF

Description
RES SMD 47K OHM 5% 1W 2512
Request a Quote Datasheet
Description
RES SMD 47K OHM 5% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR2512-JW-473ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512-JW-473ELFCT-ND
Chip Resistor - Surface Mount 118-CR2512-JW-473ELFCT-ND
RES SMD 47K OHM 5% 1W 2512

RES SMD 47K OHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2512-JW-473ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512-JW-473ELFTR-ND
Chip Resistor - Surface Mount 118-CR2512-JW-473ELFTR-ND
47 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

47 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2512-JW-473ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512-JW-473ELFDKR-ND
Chip Resistor - Surface Mount 118-CR2512-JW-473ELFDKR-ND
RES SMD 47K OHM 5% 1W 2512

RES SMD 47K OHM 5% 1W 2512

Buy Now Datasheet
Resistor,thick Film,47Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Bourns - 16M5553 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thick Film,47Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Bourns
16M5553
Resistor,thick Film,47Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Bourns 16M5553
Resistor,Thick Film,47KOhms,200WV,5 +/-% Tol,-200,200ppm-TC,2 512-Case RoHS Compliant: Yes

Resistor,Thick Film,47KOhms,200WV,5+/-% Tol,-200,200ppm-TC,2512-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CR2512-JW-473ELFCT-ND 16M5553
Product Name Chip Resistor - Surface Mount Resistor,thick Film,47Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,2512-Case Rohs Compliant Bourns
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details