RES SMD 3.9K OHM 5% 1W 2512
RES SMD 3.9K OHM 5% 1W 2512
3.9 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 118-CR2512-JW-392ELFCT-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 |