Bourns, Inc. Chip Resistor - Surface Mount CR2512-JW-272ELF

Description
RES SMD 2.7K OHM 5% 1W 2512
Request a Quote Datasheet
Description
RES SMD 2.7K OHM 5% 1W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR2512-JW-272ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512-JW-272ELFCT-ND
Chip Resistor - Surface Mount 118-CR2512-JW-272ELFCT-ND
RES SMD 2.7K OHM 5% 1W 2512

RES SMD 2.7K OHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2512-JW-272ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512-JW-272ELFTR-ND
Chip Resistor - Surface Mount 118-CR2512-JW-272ELFTR-ND
2.7 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

2.7 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CR2512-JW-272ELFCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers