Bourns, Inc. Chip Resistor - Surface Mount CR2512-JW-122ELF

Description
1.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR2512-JW-122ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512-JW-122ELFTR-ND
Chip Resistor - Surface Mount 118-CR2512-JW-122ELFTR-ND
1.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

1.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2512-JW-122ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512-JW-122ELFCT-ND
Chip Resistor - Surface Mount 118-CR2512-JW-122ELFCT-ND
RES SMD 1.2K OHM 5% 1W 2512

RES SMD 1.2K OHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2512-JW-122ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2512-JW-122ELFDKR-ND
Chip Resistor - Surface Mount 118-CR2512-JW-122ELFDKR-ND
RES SMD 1.2K OHM 5% 1W 2512

RES SMD 1.2K OHM 5% 1W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - CR2512-JW-122ELF - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR2512-JW-122ELF
Chip Resistor - Surface Mount CR2512-JW-122ELF
RES SMD 1.2K OHM 5% 1W 2512

RES SMD 1.2K OHM 5% 1W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 118-CR2512-JW-122ELFTR-ND CR2512-JW-122ELF
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers