820 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film
Resistor,Thick Film,820Ohms,200WV,1
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CR2512-FX-8200ELF-ND | 32M8405 |
| Product Name | Chip Resistor - Surface Mount | Resistor,thick Film,820Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,2512-Case Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | 2512 |
| Resistance Range | 820 ohms |