Bourns, Inc. Chip Resistor - Surface Mount CR2010-JW-431ELF

Description
RES SMD 430 OHM 5% 1/2W 2010
Request a Quote Datasheet
Description
RES SMD 430 OHM 5% 1/2W 2010
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 118-CR2010-JW-431ELFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2010-JW-431ELFDKR-ND
Chip Resistor - Surface Mount 118-CR2010-JW-431ELFDKR-ND
RES SMD 430 OHM 5% 1/2W 2010

RES SMD 430 OHM 5% 1/2W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2010-JW-431ELFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2010-JW-431ELFTR-ND
Chip Resistor - Surface Mount 118-CR2010-JW-431ELFTR-ND
430 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

430 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 118-CR2010-JW-431ELFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
118-CR2010-JW-431ELFCT-ND
Chip Resistor - Surface Mount 118-CR2010-JW-431ELFCT-ND
RES SMD 430 OHM 5% 1/2W 2010

RES SMD 430 OHM 5% 1/2W 2010

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CR2010-JW-431ELFDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010
Resistance Range 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers