RES SMD 220 OHM 5% 1/2W 2010
220 Ohms ±5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Thick Film
Resistor,Thick Film,220Ohms,200WV,5
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 118-CR2010-JW-221ELFCT-ND | 32K4389 |
| Product Name | Chip Resistor - Surface Mount | Resistor,thick Film,220Ohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,2010-Case Rohs Compliant Bourns |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | 2010 |
| Resistance Range | 220 ohms |